Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 700247699

Description
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts
Request a Quote
Description
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-U with NPT threaded ends and PP-GF union nuts, designed for horizontal or vertical installation with 100% leak-tight sealing independent of orientation. Features a stainless steel (1.4310) spring, flow-optimized return cone, and compact installation length matching ball valve type 546. For 1 inch nominal pipe size (DN25), the valve has a kv-value of 460 l/min at 16 bar pressure, Z-length of 76 mm, and weighs 0.300 kg with EPDM seals or 0.300 kg with FKM seals. Compatible with solvent cement sockets per ASTM standards.

Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-U with NPT threaded ends and PP-GF union nuts, designed for horizontal or vertical installation with 100% leak-tight sealing independent of orientation. Features a stainless steel (1.4310) spring, flow-optimized return cone, and compact installation length matching ball valve type 546. For 1 inch nominal pipe size (DN25), the valve has a kv-value of 460 l/min at 16 bar pressure, Z-length of 76 mm, and weighs 0.300 kg with EPDM seals or 0.300 kg with FKM seals. Compatible with solvent cement sockets per ASTM standards.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 700247699 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
700247699
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 700247699
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts

With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT With PP-GF union nuts

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 700247699
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543092 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561257 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562040 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 9.37 inch (238.00 mm)
View Details