Festo Corporation Air line lubricator MS4N-LOE-1/4-R

Description
With NPT connecting thread Grid dimension 40 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air line lubricator - MS4N-LOE-1/4-R - Festo Corporation
Islandia, NY, United States
Air line lubricator
MS4N-LOE-1/4-R
Air line lubricator MS4N-LOE-1/4-R
With NPT connecting thread Grid dimension 40 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Proportional air line lubricator with precision oil metering
  • Quick and easy top-up even under pressure
  • Oil capacity 30 ... 1500 cm³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS4N-LOE-1/4-R
Product Name Air line lubricator
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.16 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-3/4-D-5M-MAXI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Basic valve - CPE18-P1-5/3E-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5L-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/4-D-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details