Festo Corporation Air preparation combination unit MSB4N-1/4:C3J2M1D1A1F3-WP

Description
With NPT connecting thread Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air preparation combination unit - MSB4N-1/4:C3J2M1D1A1F3-WP - Festo Corporation
Islandia, NY, United States
Air preparation combination unit
MSB4N-1/4:C3J2M1D1A1F3-WP
Air preparation combination unit MSB4N-1/4:C3J2M1D1A1F3-WP
With NPT connecting thread Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Predefined or freely configurable maintenance device combinations
  • Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MSB4N-1/4:C3J2M1D1A1F3-WP
Product Name Air preparation combination unit
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.16 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valve - 58811615 - Radwell International
Specs
Valve Type Solenoid
View Details
Shut off valve - HEE-1/4-D-MINI-24 - Festo Corporation
Specs
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFRS-1/2-D-5M-O-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air preparation unit - FRCS-3/4-D-5M-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details