Festo Corporation Electric pressure regulator MS6-LRE-1/2-D6

Description
Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure thanks to the fail-safe function Available with optional operator unit with display Optional pressure sensor With or without secondary venting
Request a Quote Datasheet
Description
Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure thanks to the fail-safe function Available with optional operator unit with display Optional pressure sensor With or without secondary venting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric pressure regulator - MS6-LRE-1/2-D6 - Festo Corporation
Islandia, NY, United States
Electric pressure regulator
MS6-LRE-1/2-D6
Electric pressure regulator MS6-LRE-1/2-D6
Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure thanks to the fail-safe function Available with optional operator unit with display Optional pressure sensor With or without secondary venting
  • Width dimension 62 mm
  • With integrated electric actuator unit for remotely setting the outlet pressure
  • Constant output pressure even in the event of a power failure thanks to the fail-safe function
  • Available with optional operator unit with display
  • Optional pressure sensor
  • With or without secondary venting
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS6-LRE-1/2-D6
Product Name Electric pressure regulator
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - MS4-LFR-1/4-D7-ERV-AS - Festo Corporation
Specs
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.16 inch (4.00 mm)
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5/3E-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1BH-3GL-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air preparation unit - FRC-1/4-DB-7-MINI-H - Festo Corporation
Specs
Media Gas; Air; Compressed Air
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
Media Temperature 122 to 23 F (50 to -5 C)
View Details
2 suppliers