Festo Corporation Air preparation combination unit MSB4-1/4:C3J2-WP

Description
Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote Datasheet
Description
Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air preparation combination unit - MSB4-1/4:C3J2-WP - Festo Corporation
Islandia, NY, United States
Air preparation combination unit
MSB4-1/4:C3J2-WP
Air preparation combination unit MSB4-1/4:C3J2-WP
Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
  • Grid dimension 40 mm
  • Predefined or freely configurable maintenance device combinations
  • Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MSB4-1/4:C3J2-WP
Product Name Air preparation combination unit
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.16 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5J-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - FRCS-3/8-D-7-MIDI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air solenoid valve - CPE24-M2H-5/3G-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-5LS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers