Festo Corporation Air line lubricator MS6N-LOE-1/4-U

Description
With NPT connecting thread Width dimension 62 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air line lubricator - MS6N-LOE-1/4-U - Festo Corporation
Islandia, NY, United States
Air line lubricator
MS6N-LOE-1/4-U
Air line lubricator MS6N-LOE-1/4-U
With NPT connecting thread Width dimension 62 mm Proportional air line lubricator with precision oil metering Quick and easy top-up even under pressure Oil capacity 30 ... 1500 cm³
  • With NPT connecting thread
  • Width dimension 62 mm
  • Proportional air line lubricator with precision oil metering
  • Quick and easy top-up even under pressure
  • Oil capacity 30 ... 1500 cm³
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS6N-LOE-1/4-U
Product Name Air line lubricator
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1BH-5JS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Shut off valve - HEP-1/2-D-MAXI - Festo Corporation
Specs
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers
One-way flow control valve - GRLA-1/8-QS-8-RS-D - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 2.90 to 145.04 psi (2.04 to 102 m H2O)
View Details
4 suppliers
Air solenoid valve - CPE14-M1BH-5L-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers