Festo Corporation Filter regulator MS4N-LFR-1/8-D7-ERV-AS

Description
With NPT connecting thread Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
Request a Quote Datasheet
Description
With NPT connecting thread Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter regulator - MS4N-LFR-1/8-D7-ERV-AS - Festo Corporation
Islandia, NY, United States
Filter regulator
MS4N-LFR-1/8-D7-ERV-AS
Filter regulator MS4N-LFR-1/8-D7-ERV-AS
With NPT connecting thread Grid dimension 40 mm Directly actuated diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
  • With NPT connecting thread
  • Grid dimension 40 mm
  • Directly actuated diaphragm regulator
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • Good particle and condensate separation
  • With or without secondary venting
  • High flow rate
  • Lockable rotary knob
  • Return flow option for exhausting from output 2 to input 1 already integrated
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS4N-LFR-1/8-D7-ERV-AS
Product Name Filter regulator
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.16 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional pressure control valve - MPPES-3-1/2-2-010 - Festo Corporation
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
Filter regulator - LFR-1/8-D-7-MINI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
2 suppliers
Filter regulator - LFR-1/8-D-5M-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air solenoid valve - CPE24-M3H-5/3G-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers