Festo Corporation
Air preparation combination unit
MSB4-1/4:C3J2F3-WP
Description
Grid dimension 40 mm
Predefined or freely configurable maintenance device combinations
Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote
Email Supplier
Datasheet
Description
Grid dimension 40 mm
Predefined or freely configurable maintenance device combinations
Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Request a Quote
Email Supplier
Datasheet
Suppliers
Grid dimension 40 mm
Predefined or freely configurable maintenance device combinations
Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
- Grid dimension 40 mm
- Predefined or freely configurable maintenance device combinations
- Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
MSB4-1/4:C3J2F3-WP |
|
Product Name
|
Air preparation combination unit |
|
Primary Material
|
Aluminum
|
|
Media
|
Gas; Air; Compressed Air
|
|
Valve Size
|
0.16 inch (4.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Material
Zinc
Media
Gas; Air; Compressed Air
Maximum Pressure
14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Primary Material
Zinc
Media
Gas; Air; Compressed Air
Maximum Pressure
29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Valve Type
Gate
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers
Primary Material
Zinc
Media
Air; Compressed Air
Maximum Pressure
29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details