Festo Corporation Pressure regulator MS6-LR-3/8-D7-AS

Description
Width dimension 62 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet
Description
Width dimension 62 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - MS6-LR-3/8-D7-AS - Festo Corporation
Islandia, NY, United States
Pressure regulator
MS6-LR-3/8-D7-AS
Pressure regulator MS6-LR-3/8-D7-AS
Width dimension 62 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
  • Width dimension 62 mm
  • High flow rate with minimal pressure drop
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • With or without secondary venting
  • Lockable rotary knob
  • Optional pressure sensor and rotary knob pressure gauge
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS6-LR-3/8-D7-AS
Product Name Pressure regulator
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/4-D-5M-O-MIDI-T18-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details
Air solenoid valve - CDVI5.0-MT2H-1X3OLS-EXT - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/8-D-MINI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Filter regulator - LFR-1/2-D-5M-O-MIDI-T3-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details