Snap action sub-miniature switch with a 0.1A, 125VAC contact rating, SPDT circuit, and PCB right-angle termination. Package is sub-miniature with high-temperature PBT housing and copper alloy terminal, contacts are silver alloy standard, operating temperature range is -25°C to 75°C, contact life is 100,000 cycles typical, insulation resistance is 100 MΩ min. at 500V DC, and dielectric strength is 500V DC. Actuator and housing are UL94 V-0 rated.
SNAP ACTION, 100mA, SPDT, On-(Off), PC Pin
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 1400-SS075Q103F020VXASTRAIGHT |
| Product Name | Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |