Miniature snap-action switch with a 5 A contact rating for 125/250 VAC, SPDT circuit configuration, and solder lug termination. Operating force is 55 ±25 g for actuator code 07. Housing and actuator are made of high-temperature PBT (UL94 V-0). Operating temperature range is -25°C to 85°C. Mechanical life is 1,000,000 cycles typical. Mounting style is through-hole with solder lug, and the physical dimensions are not specified.
SNAP ACTION, 5A, SPDT, On-(Off), Solder
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 1400-MS0850507F35S1A |
| Product Name | Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |