Snap action subminiature switch with a 3A at 125VAC contact rating, SPDT circuit, and PCB pin termination. Housing and actuator are made of high-temperature PBT (UL94 V-0), contacts are silver alloy standard, and the spring is spring steel. Operating temperature range is -25°C to 75°C. Contact rating is 0.4VA max at 20VDC or VAC, with a typical mechanical life of 1,000,000 cycles and electrical life of 100,000 cycles. Insulation resistance is 100 MΩ min at 500V DC, and dielectric strength is 500VDC.
SNAP ACTION, 3A, SPDT, On-(Off), PC Pin
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 1400-SS0750302F035P1A |
| Product Name | Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |