Snap action switch with SPDT contact arrangement, rated for 1A at 24VDC, 2A at 12VDC, or 3A at 125/250VAC, with wire leads terminated in 22 AWG UL1007 insulation, 300mm length. Features plunger actuator with 70 grams actuation force and IP67 environmental protection. Electrical life is 10,000 cycles, mechanical life is 1,000,000 cycles. Operating and storage temperature range is -25°C to 85°C. Complies with cURus agency approvals. Actuation limit for wire lead models with simulated lever is 9.6mm. Mounting dimensions and operating points are measured from mounting bosses.
SNAP ACTION, 1A, SPDT, On-(Off), Wire Leads, 300mm, IP67
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 1400-WS0850102F070WA |
| Product Name | Snap Action Switches |
| Features | Dustproof; Weather Resistant or Waterproof |