The LS series snap action switch is designed for applications such as appliances, vending machines, gaming, industrial controls, and power tools, with contact ratings of 15 A at 125/250 VAC and a maximum of 0.4 VA at 20 VDC for gold-plated contacts. It features a high-temperature PBT housing rated UL94 V0, copper alloy terminals, and operates between -25°C and 85°C. The switch includes a 0.250" quick connect termination and SPDT circuit configuration, with a mechanical life of 1,000,000 cycles and electrical life of 10,000 AC cycles. Insulation resistance is 100 MΩ minimum, and dielectric strength is 1,500 VAC for 60 seconds. The actuator type and operating force are defined by the 07 variant per the actuator chart.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 1400-LS085R107F100C1A |
| Product Name | Snap Action Switches |