E-Switch, Inc. Snap Action Switches MS0850503F025C1C

Description
SNAP ACTION, 5A, SPST-NO, Off-(On), Quick Connect - 0.110"
Request a Quote Datasheet
Description
SNAP ACTION, 5A, SPST-NO, Off-(On), Quick Connect - 0.110"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-MS0850503F025C1C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-MS0850503F025C1C
Snap Action Switches 1400-MS0850503F025C1C
SNAP ACTION, 5A, SPST-NO, Off-(On), Quick Connect - 0.110"

SNAP ACTION, 5A, SPST-NO, Off-(On), Quick Connect - 0.110"

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
MS0850503F025C1C
Basic / Snap Action Switches MS0850503F025C1C
Basic / Snap Action Switches Miniature Snap Action Switch 5A 125/250 VAC, 22.6mm Lever Length, 0.110" Quick Connect, SPST NO, UL, CUL

Basic / Snap Action Switches Miniature Snap Action Switch 5A 125/250 VAC, 22.6mm Lever Length, 0.110" Quick Connect, SPST NO, UL, CUL

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 1400-MS0850503F025C1C MS0850503F025C1C
Product Name Snap Action Switches Basic / Snap Action Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 5 amps 5 amps
Terminal Type Quick Connect / Blade Quick Connect / Blade
Actuator Style Lever
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1825043-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
D2F Ultra Subminiature Basic Switch - D2F-FL2 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details