E-Switch, Inc. Snap Action Switches WS1085300F130SA

Description
SNAP ACTION, 3A, SPDT, On-On, Solder, IP67
Request a Quote Datasheet
Description
SNAP ACTION, 3A, SPDT, On-On, Solder, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1400-WS1085300F130SA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-WS1085300F130SA
Snap Action Switches 1400-WS1085300F130SA
SNAP ACTION, 3A, SPDT, On-On, Solder, IP67

SNAP ACTION, 3A, SPDT, On-On, Solder, IP67

Supplier's Site Datasheet
Microswitch, Spdt, 3A, 250Vac, 130Gf; Microswitch Type E-Switch - 30AK5235 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 3A, 250Vac, 130Gf; Microswitch Type E-Switch
30AK5235
Microswitch, Spdt, 3A, 250Vac, 130Gf; Microswitch Type E-Switch 30AK5235
MICROSWITCH, SPDT, 3A, 250VAC, 130GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:3A; Contact Voltage DC Nom:12V RoHS Compliant: Yes

MICROSWITCH, SPDT, 3A, 250VAC, 130GF; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:3A; Contact Voltage DC Nom:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 1400-WS1085300F130SA 30AK5235
Product Name Snap Action Switches Microswitch, Spdt, 3A, 250Vac, 130Gf; Microswitch Type E-Switch
Features Dustproof; Weather Resistant or Waterproof
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details