Snap action switch with gold contacts rated for 0.4VA max at 20 VDC or VAC, SPDT circuit, and right angle PCB pin termination. Operating force and actuation characteristics follow the 01 actuator option with 100±30 gf actuation force and 2.0 mm max pre-travel. Housing and actuator are made of high-temperature PBT (UL94 V0). Contact material is gold, terminals are copper alloy. Mounting is through PCB pin. Operating temperature range is -25°C to 85°C. Rated for 15 amps at 125/250 VAC with UL and CUL approval. Mechanical life is 1,000,000 cycles typical, electrical life is 50,000 cycles typical. Insulation resistance is 100 MΩ min., dielectric strength is 1,500 VAC for 60 seconds.
SNAP ACTION, 0.4VA, SPDT, On-(Off), PC Pin
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 1400-LS085R101F250V1A |
| Product Name | Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |