The SS series is a subminiature snap-action switch with a contact rating of 0.4 VA maximum at 20 VDC or VAC, or up to 0.1 A at 125 VAC, suited for appliance, timing control, vending machine, and industrial control applications. It features a high-temperature PBT housing and actuator, copper alloy terminals, and silver alloy or gold contacts. The switch has a 100,000-cycle electrical life and 1,000,000-cycle mechanical life, with 100 MΩ minimum insulation resistance and 500 VDC dielectric strength. It operates from -25°C to 75°C and uses PCB pins (R1 termination) with SPDT circuit configuration. Package dimensions and exact operating force are not specified.
SNAP ACTION, 100mA, SPDT, On-(Off), PC Pin
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 1400-SS075Q102F040R1A |
| Product Name | Snap Action Switches |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |