General Cable Coaxial Cable C1178A.18.01

Description
RG 58/U TYPE 500 FT 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Datasheet
Description
RG 58/U TYPE 500 FT 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1178A.18.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1178A.18.01
Coaxial Cable C1178A.18.01
RG 58/U TYPE 500 FT 0.195 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
  • RG 58/U TYPE
  • 500 FT
  • 0.195 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • RF SIGNAL TRANSMISSION, BROADCAST APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC/POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number C1178A.18.01
Product Name Coaxial Cable
Product Category Cable
Cable Jacket Polyethylene; Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded ETFE, White
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details