RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE
2150 FT
0.292 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIRECT BURIAL APPLICATION
75 DEG C TEMPERATURE RATING
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
ROHS COMPATIBLE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
General Cable
Done
Datasheet
Description
RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE
2150 FT
0.292 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIRECT BURIAL APPLICATION
75 DEG C TEMPERATURE RATING
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
ROHS COMPATIBLE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE
2150 FT
0.292 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DIRECT BURIAL APPLICATION
75 DEG C TEMPERATURE RATING
FOAM POLYETHYLENE INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BLACK JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
ROHS COMPATIBLE
NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.18 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U, RISER QUAD SHIELD, UL CL2R/CATVR/CMR, CUL CM TYPE