RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE
500 FT REEL
0.264 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
FOAM FLUOROPOLYMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.17 INCH
VELOCITY OF PROPAGATION 83 PERCENT
General Cable
Done
Datasheet
Description
RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE
500 FT REEL
0.264 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
FOAM FLUOROPOLYMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.17 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE
500 FT REEL
0.264 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
FOAM FLUOROPOLYMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
FLEXGUARD PVC JACKET MATERIAL
NATURAL JACKET COLOR
FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
SOLID CONDUCTOR CONSTRUCTION
75 OHM NOMINAL IMPEDANCE
NOMINAL CAPACITANCE 16 PICOFARAD/FT
INSULATION MATERIAL THICKNESS 0.17 INCH
VELOCITY OF PROPAGATION 83 PERCENT
RG 6/U, QUAD SHIELD PLENUM, UL CL2P/CMP, CUL CMP TYPE
500 FT REEL
0.264 INCH OUTER DIAMETER
ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
UL, ETL (CANADA AND US) APPROVAL
CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION