General Cable Coaxial Cable C5822.41.01

Description
RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BROADCAST SATELLITE, LOCAL AREA NETWORK CABLE APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BROADCAST SATELLITE, LOCAL AREA NETWORK CABLE APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5822.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5822.41.01
Coaxial Cable C5822.41.01
RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.267 INCH X 0.595 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIRECT BROADCAST SATELLITE, LOCAL AREA NETWORK CABLE APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U DUAL, UL CL2/CATV/CM, CUL CM TYPE
  • 1000 FT REEL
  • 0.267 INCH X 0.595 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DIRECT BROADCAST SATELLITE, LOCAL AREA NETWORK CABLE APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.18 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet
2C/18 Rg6/u Dual Dbs Cl2/cm Rohs Compliant Carol Cable/general Cable - 98B1080 - Newark, An Avnet Company
Chicago, IL, United States
2C/18 Rg6/u Dual Dbs Cl2/cm Rohs Compliant Carol Cable/general Cable
98B1080
2C/18 Rg6/u Dual Dbs Cl2/cm Rohs Compliant Carol Cable/general Cable 98B1080
2C/18 RG6/U DUAL DBS CL2/CM ROHS COMPLIANT: YES

2C/18 RG6/U DUAL DBS CL2/CM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C5822.41.01 98B1080
Product Name Coaxial Cable 2C/18 Rg6/u Dual Dbs Cl2/cm Rohs Compliant Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fieldbus adapter - FBA-CO-SUB-9-M12 - Festo Corporation
Specs
Cable Length 0.3281 ft (1 dm)
Connector Type Sub-D
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
System cable - 706-3140/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details