General Cable Coaxial Cable C8028.38.01

Description
RG 59/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH (COAXIAL), 0.01 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 78 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
Datasheet
Description
RG 59/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH (COAXIAL), 0.01 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 78 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8028.38.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8028.38.01
Coaxial Cable C8028.38.01
RG 59/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH (COAXIAL), 0.01 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 78 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
  • RG 59/U, UL CL2/CM, CUL CM TYPE
  • 500 FT REEL
  • 0.238 INCH X 0.44 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CCTV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL
  • 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION
  • 71 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.144 INCH (COAXIAL), 0.01 INCH (UNSHIELDED PAIR)
  • VELOCITY OF PROPAGATION 78 PERCENT
  • TWISTED PAIR COLOR CODE BLACK, RED
Supplier's Site Datasheet
Coaxial Cable,RG 59/U + 2C/18 FOR CCTV,Black, 500 FT, Unshielded Pair - 70040517 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coaxial Cable,RG 59/U + 2C/18 FOR CCTV,Black, 500 FT, Unshielded Pair
70040517
Coaxial Cable,RG 59/U + 2C/18 FOR CCTV,Black, 500 FT, Unshielded Pair 70040517
20 AWG Solid Bare Copper Coax plus 18 AWG (7/26) Unshielded Pair

20 AWG Solid Bare Copper Coax plus 18 AWG (7/26) Unshielded Pair

Supplier's Site

Technical Specifications

  General Cable Allied Electronics, Inc.
Product Category Network Cables Network Cables
Product Number C8028.38.01 70040517
Product Name Coaxial Cable Coaxial Cable,RG 59/U + 2C/18 FOR CCTV,Black, 500 FT, Unshielded Pair
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y32915162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA07 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Ethernet connection cable - EVF531 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers