General Cable Coaxial Cable C5770.30.01

Description
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.231 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL 80 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16 PICOFARAD/FT
Datasheet
Description
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.231 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL 80 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5770.30.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5770.30.01
Coaxial Cable C5770.30.01
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT 0.231 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL 80 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16 PICOFARAD/FT
  • RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE
  • 1000 FT
  • 0.231 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • ALUMINUM BRAID SHIELD MATERIAL
  • 80 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 16 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number C5770.30.01
Product Name Coaxial Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

S33141 - 50 Ohm Coaxial RF Cable - S33141 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details