General Cable Coaxial Cable C1103.18.01

Description
RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 76 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 17 PICOFARAD/FT
Datasheet
Description
RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 76 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 17 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1103.18.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1103.18.01
Coaxial Cable C1103.18.01
RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 76 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 17 PICOFARAD/FT
  • RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE
  • 500 FT
  • 0.242 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC/POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 76 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 17 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C1103.18.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Modular Cable Assemblies - RJE1Y13A53152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers
Ethernet connection cable - EVF532 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2323765-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers