General Cable Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable C5889.31.01

Description
COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 11R1164 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
11R1164
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 11R1164
COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11R1164
Product Name Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details