General Cable Coaxial Cable C5886.31.02

Description
RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5886.31.02 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5886.31.02
Coaxial Cable C5886.31.02
RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE 1000 FT PULL PACK 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, RISER, UL CL2R/CATVR/CMR, CUL CMR/CM TYPE
  • 1000 FT PULL PACK
  • 0.275 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • FLEXFOIL, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • ROHS COMPATIBLE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.18 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C5886.31.02
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1448608 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology DisplayPort
Gender Male-Male
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
View Details
C9900-K946 | Display cable, shielded, PVC, fixed installation, black -  - Beckhoff Automation LLC
Specs
Product Category Cable Assembly
View Details
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6; Twisted Pair
View Details