General Cable Coaxial Cable C3519.41.86

Description
RG 58/U TYPE 1000 FT 0.161 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 19 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25 PICOFARAD/FT
Datasheet
Description
RG 58/U TYPE 1000 FT 0.161 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 19 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C3519.41.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C3519.41.86
Coaxial Cable C3519.41.86
RG 58/U TYPE 1000 FT 0.161 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL UL APPROVAL 150 V VOLTAGE RATING 0 TO 60 DEG C TEMPERATURE RATING CELLULAR FLUOROPOLYMER INSULATION MATERIAL 19 AWG CONDUCTOR SIZE PVC JACKET MATERIAL NATURAL JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 25 PICOFARAD/FT
  • RG 58/U TYPE
  • 1000 FT
  • 0.161 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL APPROVAL
  • 150 V VOLTAGE RATING
  • 0 TO 60 DEG C TEMPERATURE RATING
  • CELLULAR FLUOROPOLYMER INSULATION MATERIAL
  • 19 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 25 PICOFARAD/FT
Supplier's Site Datasheet
1C/19 Rg58/u 95% Tc Brd Cl2P Rohs Compliant Carol Cable/general Cable - 98B0985 - Newark, An Avnet Company
Chicago, IL, United States
1C/19 Rg58/u 95% Tc Brd Cl2P Rohs Compliant Carol Cable/general Cable
98B0985
1C/19 Rg58/u 95% Tc Brd Cl2P Rohs Compliant Carol Cable/general Cable 98B0985
1C/19 RG58/U 95% TC BRD CL2P ROHS COMPLIANT: YES

1C/19 RG58/U 95% TC BRD CL2P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C3519.41.86 98B0985
Product Name Coaxial Cable 1C/19 Rg58/u 95% Tc Brd Cl2P Rohs Compliant Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
North American 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details