General Cable Coaxial Cable C1142.30.01

Description
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 78 PERCENT
Datasheet
Description
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 78 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1142.30.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1142.30.01
Coaxial Cable C1142.30.01
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 1000 FT PULL PACK 0.234 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 78 PERCENT
  • RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE
  • 1000 FT PULL PACK
  • 0.234 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL 1354, ETL (CANADA AND US) APPROVAL
  • CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 71 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.146 INCH
  • VELOCITY OF PROPAGATION 78 PERCENT
Supplier's Site Datasheet
Coax Cable, Rg59, 71 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J4619 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg59, 71 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J4619
Coax Cable, Rg59, 71 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J4619
COAX CABLE, RG59, 71 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:71ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG59, 71 OHM, 20AWG, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:71ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C1142.30.01 64J4619
Product Name Coaxial Cable Coax Cable, Rg59, 71 Ohm, 20Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details