General Cable Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable C5044.41.01

Description
COAX CABLE, RG11, 14AWG, 304.8M; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, RG11, 14AWG, 304.8M; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable - 98B1048 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
98B1048
Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable 98B1048
COAX CABLE, RG11, 14AWG, 304.8M; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAX CABLE, RG11, 14AWG, 304.8M; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B1048
Product Name Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details