General Cable Coaxial Cable C8001.99.07

Description
UL CL2/CM, CUL CM TYPE 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL DARK BLUE JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
Datasheet
Description
UL CL2/CM, CUL CM TYPE 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL DARK BLUE JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8001.99.07 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8001.99.07
Coaxial Cable C8001.99.07
UL CL2/CM, CUL CM TYPE 0.242 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL DARK BLUE JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 100 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
  • UL CL2/CM, CUL CM TYPE
  • 0.242 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • DARK BLUE JACKET COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 100 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 19.17 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C8001.99.07
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Kinetix 6000M network cable - 2090-CNSRPRS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Coaxial Cable - 1407623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male sma
Gender Male-Male; Female-Female
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details