General Cable Coaxial Cable C1155.21.01

Description
RG 58 C/U, MIL C 17G TYPE 1000 FT SPOOL 0.195 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST, LOCAL AREA NETWORK AND DATA TRANSMISSION, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE NON-CONTAMINATING PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 0.0071 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 30.8 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.116 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet
Description
RG 58 C/U, MIL C 17G TYPE 1000 FT SPOOL 0.195 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST, LOCAL AREA NETWORK AND DATA TRANSMISSION, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE NON-CONTAMINATING PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 0.0071 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 30.8 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.116 INCH VELOCITY OF PROPAGATION 66 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1155.21.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1155.21.01
Coaxial Cable C1155.21.01
RG 58 C/U, MIL C 17G TYPE 1000 FT SPOOL 0.195 INCH OUTER DIAMETER ASTM B33 TINNED COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST, LOCAL AREA NETWORK AND DATA TRANSMISSION, RF SIGNAL TRANSMISSION APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE NON-CONTAMINATING PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER BRAID SHIELD MATERIAL 19 X 0.0071 STRANDS CONDUCTOR CONSTRUCTION 50 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 30.8 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.116 INCH VELOCITY OF PROPAGATION 66 PERCENT
  • RG 58 C/U, MIL C 17G TYPE
  • 1000 FT SPOOL
  • 0.195 INCH OUTER DIAMETER
  • ASTM B33 TINNED COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • BROADCAST, LOCAL AREA NETWORK AND DATA TRANSMISSION, RF SIGNAL TRANSMISSION APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • NON-CONTAMINATING PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER BRAID SHIELD MATERIAL
  • 19 X 0.0071 STRANDS CONDUCTOR CONSTRUCTION
  • 50 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 30.8 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.116 INCH
  • VELOCITY OF PROPAGATION 66 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C1155.21.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
Kinetix 6000M network cable - 2090-CNSSPSS-AA15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Unterminated/unterminated
Standards / Certifications RoHS
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details