General Cable Coaxial Cable C5043.41.01

Description
RG 11/U TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, WATER BLACK ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE MOISTUREGUARD[TM] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.28 INCH VELOCITY OF PROPAGATION 85 PERCENT
Datasheet
Description
RG 11/U TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, WATER BLACK ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE MOISTUREGUARD[TM] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.28 INCH VELOCITY OF PROPAGATION 85 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5043.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5043.41.01
Coaxial Cable C5043.41.01
RG 11/U TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, WATER BLACK ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE MOISTUREGUARD[TM] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.28 INCH VELOCITY OF PROPAGATION 85 PERCENT
  • RG 11/U TYPE
  • 1000 FT REEL
  • 0.395 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • FLEXFOIL, WATER BLACK ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • MOISTUREGUARD[TM] BRAND
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.28 INCH
  • VELOCITY OF PROPAGATION 85 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C5043.41.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; Mini Display port
View Details