General Cable Coaxial Cable C5775.41.02

Description
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5775.41.02 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5775.41.02
Coaxial Cable C5775.41.02
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 1000 FT REEL 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, UL CL2/CATV/CM, CUL CM TYPE
  • 1000 FT REEL
  • 0.275 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • ROHS COMPATIBLE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.18 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J5133 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J5133
Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J5133
COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG6, 75 OHM, 18AWG, 1000FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
COAXIAL CABLE, RG 6/U, 1C / 18 AWG,FL +60%AL; WHITE
70040704
COAXIAL CABLE, RG 6/U, 1C / 18 AWG,FL +60%AL; WHITE 70040704
RG-6/U type, 18 AWG solid copper clad steel conductor. Shield Types: (C5775 & C5804 — 100% foil plus 60% Al. braid) (C5785 — Double 100% foil plus 60% and 40% braid shield layers) (C8030 - 95% BC Braid) (C3521 — 100% foil plus 95% tinned copper braid).

RG-6/U type, 18 AWG solid copper clad steel conductor. Shield Types: (C5775 & C5804 — 100% foil plus 60% Al. braid) (C5785 — Double 100% foil plus 60% and 40% braid shield layers) (C8030 - 95% BC Braid) (C3521 — 100% foil plus 95% tinned copper braid).

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number C5775.41.02 64J5133 70040704
Product Name Coaxial Cable Coax Cable, Rg6, 75 Ohm, 18Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable COAXIAL CABLE, RG 6/U, 1C / 18 AWG,FL +60%AL; WHITE
Product Category Cable Cable
Cable Type CCTV / CATV Coaxial; RG6/11
Cable Length 1000 ft (3048 dm)
Standards / Certifications RoHS
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products