General Cable Coaxial Cable C3521.38.86

Description
RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C3521.38.86 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C3521.38.86
Coaxial Cable C3521.38.86
RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE 500 FT REEL 0.232 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION FOAM FLUOROPOLYMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.17 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, PLENUM, UL CL2P/CMP, CUL CMP TYPE
  • 500 FT REEL
  • 0.232 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DBS, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM FLUOROPOLYMER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.17 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C3521.38.86
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology HDTV SMPTE and ARIB cable
View Details
HDMI Cables - 1828510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology HDMI
Gender Male-Male
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details