General Cable Coaxial Cable C1106.41.01

Description
RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 73 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 21 PICOFARAD/FT
Datasheet
Description
RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 73 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 21 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1106.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1106.41.01
Coaxial Cable C1106.41.01
RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION SOLID POLYETHYLENE INSULATION MATERIAL 23 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 73 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 21 PICOFARAD/FT
  • RG 59/U TYPE
  • 1000 FT
  • 0.242 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 23 AWG CONDUCTOR SIZE
  • PVC/POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 73 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 21 PICOFARAD/FT
Supplier's Site Datasheet
Coax Cable, Rg59B, 73 Ohm, 23Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 20J5062 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg59B, 73 Ohm, 23Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
20J5062
Coax Cable, Rg59B, 73 Ohm, 23Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 20J5062
COAX CABLE, RG59B, 73 OHM, 23AWG, 1000FT; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:73ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG59B, 73 OHM, 23AWG, 1000FT; Coaxial Cable Type:RG59B; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:73ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number C1106.41.01 20J5062
Product Name Coaxial Cable Coax Cable, Rg59B, 73 Ohm, 23Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details