General Cable Coaxial Cable C5775.37.01

Description
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 2150 FT 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 2150 FT 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5775.37.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5775.37.01
Coaxial Cable C5775.37.01
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 2150 FT 0.275 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION 75 DEG C TEMPERATURE RATING FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE ROHS COMPATIBLE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, UL CL2/CATV/CM, CUL CM TYPE
  • 2150 FT
  • 0.275 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
  • 75 DEG C TEMPERATURE RATING
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • FLEXIBLE, ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • ROHS COMPATIBLE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.18 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C5775.37.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data