General Cable Coaxial Cable C1180.38.01

Description
RG 8/U TYPE 500 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 9 1/2 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 24.6 PICOFARAD
Datasheet
Description
RG 8/U TYPE 500 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 9 1/2 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 24.6 PICOFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1180.38.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1180.38.01
Coaxial Cable C1180.38.01
RG 8/U TYPE 500 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 9 1/2 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 24.6 PICOFARAD
  • RG 8/U TYPE
  • 500 FT
  • 0.405 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 9 1/2 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 24.6 PICOFARAD
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number C1180.38.01
Product Name Coaxial Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

S67163 - 50 Ohm Coaxial RF Cable - S67163 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details