General Cable Coaxial Cable 395058.41.01

Description
RG 11/U, UL CM, CUL CMG TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL ANALOG/DIGITAL VIDEO, BROADCAST GRADE SERIAL DIGITAL INTERFACE, CATV, CCTV, DROP CABLE, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 84 PERCENT
Datasheet
Description
RG 11/U, UL CM, CUL CMG TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL ANALOG/DIGITAL VIDEO, BROADCAST GRADE SERIAL DIGITAL INTERFACE, CATV, CCTV, DROP CABLE, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 84 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 395058.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
395058.41.01
Coaxial Cable 395058.41.01
RG 11/U, UL CM, CUL CMG TYPE 1000 FT REEL 0.405 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL ANALOG/DIGITAL VIDEO, BROADCAST GRADE SERIAL DIGITAL INTERFACE, CATV, CCTV, DROP CABLE, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.285 INCH VELOCITY OF PROPAGATION 84 PERCENT
  • RG 11/U, UL CM, CUL CMG TYPE
  • 1000 FT REEL
  • 0.405 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • ANALOG/DIGITAL VIDEO, BROADCAST GRADE SERIAL DIGITAL INTERFACE, CATV, CCTV, DROP CABLE, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.285 INCH
  • VELOCITY OF PROPAGATION 84 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number 395058.41.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data