General Cable Coaxial Cable C1154.38.01

Description
RG8/U TYPE 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION 38 DEG F TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 52 OHM NOMINAL IMPEDANCE CAROL[R] BRAND
Datasheet
Description
RG8/U TYPE 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION 38 DEG F TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 52 OHM NOMINAL IMPEDANCE CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1154.38.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1154.38.01
Coaxial Cable C1154.38.01
RG8/U TYPE 0.405 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION 38 DEG F TEMPERATURE RATING SOLID POLYETHYLENE INSULATION MATERIAL 13 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 52 OHM NOMINAL IMPEDANCE CAROL[R] BRAND
  • RG8/U TYPE
  • 0.405 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION
  • 38 DEG F TEMPERATURE RATING
  • SOLID POLYETHYLENE INSULATION MATERIAL
  • 13 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 52 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
Supplier's Site Datasheet
1C/13 Rg8/u 95% Brd Jan-C-17A Carol Cable/general Cable - 98B0751 - Newark, An Avnet Company
Chicago, IL, United States
1C/13 Rg8/u 95% Brd Jan-C-17A Carol Cable/general Cable
98B0751
1C/13 Rg8/u 95% Brd Jan-C-17A Carol Cable/general Cable 98B0751
1C/13 RG8/U 95% BRD JAN-C-17A

1C/13 RG8/U 95% BRD JAN-C-17A

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1154.38.01 98B0751
Product Name Coaxial Cable 1C/13 Rg8/u 95% Brd Jan-C-17A Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC11205L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details