General Cable Coaxial Cable C5029.41.01

Description
RG 11/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.28 INCH VELOCITY OF PROPAGATION 85 PERCENT
Datasheet
Description
RG 11/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.28 INCH VELOCITY OF PROPAGATION 85 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5029.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5029.41.01
Coaxial Cable C5029.41.01
RG 11/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.395 INCH OUTER DIAMETER ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.28 INCH VELOCITY OF PROPAGATION 85 PERCENT
  • RG 11/U, UL CL2/CM, CUL CM TYPE
  • 1000 FT REEL
  • 0.395 INCH OUTER DIAMETER
  • ASTM B869 COPPER CLAD STEEL CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • BROADCAST/DIGITAL VIDEO, CATV, DROP CABLE, MATV, OUTDOOR, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • FLEXFOIL, TINNED COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.28 INCH
  • VELOCITY OF PROPAGATION 85 PERCENT
Supplier's Site Datasheet
Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable - 98B1043 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
98B1043
Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable 98B1043
COAX CABLE, RG11, 14AWG, 304.8M; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAX CABLE, RG11, 14AWG, 304.8M; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number C5029.41.01 98B1043
Product Name Coaxial Cable Coax Cable, Rg11, 14Awg, 304.8M; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details