General Cable Coaxial Cable C1164.41.01

Description
RG62/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M
Datasheet
Description
RG62/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1164.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1164.41.01
Coaxial Cable C1164.41.01
RG62/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE LENGTH IN METERS - UOM M
  • RG62/U TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 1 CONDUCTOR(S)
  • 22 AWG CONDUCTOR SIZE
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet
Coax Cable, Rg62, 22Awg, 304.8M; Coaxial Cable Type Bicc General Cable Indust - 60M5268 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg62, 22Awg, 304.8M; Coaxial Cable Type Bicc General Cable Indust
60M5268
Coax Cable, Rg62, 22Awg, 304.8M; Coaxial Cable Type Bicc General Cable Indust 60M5268
COAX CABLE, RG62, 22AWG, 304.8M; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAX CABLE, RG62, 22AWG, 304.8M; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:-; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1164.41.01 60M5268
Product Name Coaxial Cable Coax Cable, Rg62, 22Awg, 304.8M; Coaxial Cable Type Bicc General Cable Indust
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details