General Cable Coaxial Cable C5761.38.01

Description
RG 6/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet
Description
RG 6/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5761.38.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5761.38.01
Coaxial Cable C5761.38.01
RG 6/U, UL CL2/CM, CUL CM TYPE 500 FT REEL 0.275 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR FLEXFOIL, BARE COPPER BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.18 INCH VELOCITY OF PROPAGATION 83 PERCENT
  • RG 6/U, UL CL2/CM, CUL CM TYPE
  • 500 FT REEL
  • 0.275 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CATV, CCTV, DIGITAL VIDEO, DROP CABLE, FM BROADCAST, HDTV, MATV, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • FLEXFOIL, BARE COPPER BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.18 INCH
  • VELOCITY OF PROPAGATION 83 PERCENT
Supplier's Site Datasheet
Coaxial Cable, Rg6, Pvc, Black, 500Ft; Coaxial Cable Type Carol Cable/general Cable - 85M8444 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg6, Pvc, Black, 500Ft; Coaxial Cable Type Carol Cable/general Cable
85M8444
Coaxial Cable, Rg6, Pvc, Black, 500Ft; Coaxial Cable Type Carol Cable/general Cable 85M8444
COAXIAL CABLE, RG6, PVC, BLACK, 500FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG6, PVC, BLACK, 500FT; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number C5761.38.01 85M8444
Product Name Coaxial Cable Coaxial Cable, Rg6, Pvc, Black, 500Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details