General Cable Coaxial Cable C8028.25.01

Description
RG 59/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.238 INCH X 0.44 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 71 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Datasheet
Description
RG 59/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.238 INCH X 0.44 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 71 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8028.25.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8028.25.01
Coaxial Cable C8028.25.01
RG 59/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.238 INCH X 0.44 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL APPROVAL RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL 71 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • RG 59/U, UL CL2/CATV/CM, CUL CM TYPE
  • 500 FT
  • 0.238 INCH X 0.44 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • RF SIGNAL TRANSMISSION, CATV, DBS, DROP CABLE, DIGITAL VIDEO APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER/TINNED COPPER/ALUMINUM BRAID SHIELD MATERIAL
  • 71 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C8028.25.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; Display port
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Video Converters - 1778775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Technology DisplayPort
Cable Length 2.95 ft (9 dm)
View Details