General Cable Coaxial Cable C5785.38.01

Description
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.292 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, MATV, LAN CABLE, DIGITAL VIDEO, DIRECT BURIAL APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Datasheet
Description
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.292 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, MATV, LAN CABLE, DIGITAL VIDEO, DIRECT BURIAL APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C5785.38.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C5785.38.01
Coaxial Cable C5785.38.01
RG 6/U, UL CL2/CATV/CM, CUL CM TYPE 500 FT 0.292 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CATV, MATV, LAN CABLE, DIGITAL VIDEO, DIRECT BURIAL APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 75 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • RG 6/U, UL CL2/CATV/CM, CUL CM TYPE
  • 500 FT
  • 0.292 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • CATV, MATV, LAN CABLE, DIGITAL VIDEO, DIRECT BURIAL APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC/POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL
  • 75 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
Supplier's Site Datasheet
Coaxial Cable,1C/18 RG6/U QUAD SHLD CL2/CM, Black, 500 FT, Shielded - 70040525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coaxial Cable,1C/18 RG6/U QUAD SHLD CL2/CM, Black, 500 FT, Shielded
70040525
Coaxial Cable,1C/18 RG6/U QUAD SHLD CL2/CM, Black, 500 FT, Shielded 70040525
General Cables Carol Brand Coaxial Cable products are built for today's sophisticated high-speed, wide-bandwidth electronics product that run over long distances with minimal signal loss or degradation. Applications: • CATV • MATV • HDTV • Digital video • Direct burial

General Cables Carol Brand Coaxial Cable products are built for today's sophisticated high-speed, wide-bandwidth electronics product that run over long distances with minimal signal loss or degradation.
Applications:
• CATV
• MATV
• HDTV
• Digital video
• Direct burial

Supplier's Site

Technical Specifications

  General Cable Allied Electronics, Inc.
Product Category Network Cables Video Cables
Product Number C5785.38.01 70040525
Product Name Coaxial Cable Coaxial Cable,1C/18 RG6/U QUAD SHLD CL2/CM, Black, 500 FT, Shielded
Product Category Cable Cable
Unlock Full Specs
to access all available technical data

Similar Products

CANopen/DeviceNet cable - 756-1405/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Coaxial Cable - 1248847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male sma
Gender Male-Male
View Details