General Cable Coaxial Cable C1135.18.01

Description
RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 80 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
Datasheet
Description
RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 80 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1135.18.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1135.18.01
Coaxial Cable C1135.18.01
RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE 500 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC/POLYETHYLENE JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 80 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
  • RG 59/U, CCTV, UL CL2/CATV/CM, CSA CMG TYPE
  • 500 FT
  • 0.242 INCH OUTER DIAMETER
  • COPPER CLAD STEEL CONDUCTOR MATERIAL
  • CCTV, LOCAL AREA NETWORK, CITIZEN BAND RADIO, MONITOR/VDT DISPLAY APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC/POLYETHYLENE JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 80 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 16.3 PICOFARAD/FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C1135.18.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications RoHS
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 645 FRNC TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Coaxial Cable - 1713729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.3281 ft (1 dm)
View Details