General Cable Coaxial Cable C1104.41.01

Description
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE BARE COPPER SHIELD MATERIAL LENGTH IN METERS - UOM M
Datasheet
Description
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE BARE COPPER SHIELD MATERIAL LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1104.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1104.41.01
Coaxial Cable C1104.41.01
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 1 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE BARE COPPER SHIELD MATERIAL LENGTH IN METERS - UOM M
  • RG59/U TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 1 CONDUCTOR(S)
  • 22 AWG CONDUCTOR SIZE
  • BARE COPPER SHIELD MATERIAL
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Carol Cable/general Cable - 04F8448 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Carol Cable/general Cable
04F8448
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Carol Cable/general Cable 04F8448
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:73ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:73ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1104.41.01 04F8448
Product Name Coaxial Cable Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Cable Shielding BARE COPPER
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details