General Cable Coaxial Cable C8028.41.02

Description
RG 59/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH (COAXIAL), 0.01 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 78 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
Datasheet
Description
RG 59/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH (COAXIAL), 0.01 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 78 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C8028.41.02 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C8028.41.02
Coaxial Cable C8028.41.02
RG 59/U, UL CL2/CM, CUL CM TYPE 1000 FT REEL 0.238 INCH X 0.44 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL CCTV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE PVC JACKET MATERIAL WHITE JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION 71 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 16.2 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.144 INCH (COAXIAL), 0.01 INCH (UNSHIELDED PAIR) VELOCITY OF PROPAGATION 78 PERCENT TWISTED PAIR COLOR CODE BLACK, RED
  • RG 59/U, UL CL2/CM, CUL CM TYPE
  • 1000 FT REEL
  • 0.238 INCH X 0.44 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • CCTV, DIRECT BURIAL, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE (COAXIAL), PVC (UNSHIELDED PAIR) INSULATION MATERIAL
  • 20 AWG (COAXIAL), 18 AWG (UNSHIELDED PAIR) CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • SOLID (COAXIAL), 7 X 26 STRANDS (UNSHIELDED PAIR) CONDUCTOR CONSTRUCTION
  • 71 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 16.2 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.144 INCH (COAXIAL), 0.01 INCH (UNSHIELDED PAIR)
  • VELOCITY OF PROPAGATION 78 PERCENT
  • TWISTED PAIR COLOR CODE BLACK, RED
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C8028.41.02
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ETHERNET cable - 756-1250/1013-050 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSRPSS-AA20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
Coaxial Cable - 1408014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male u.fl
Gender Male-Male; Female-Female
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 50.85 ft (155 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers