General Cable Coaxial Cable C1103.25.01

Description
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 30 STRANDS CONDUCTOR CONSTRUCTION 76 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 78 PERCENT
Datasheet
Description
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 30 STRANDS CONDUCTOR CONSTRUCTION 76 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 78 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1103.25.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1103.25.01
Coaxial Cable C1103.25.01
RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE 500 FT PULL PACK 0.242 INCH OUTER DIAMETER ASTM B3 BARE COPPER CONDUCTOR MATERIAL UL 1354, ETL (CANADA AND US) APPROVAL CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 30 STRANDS CONDUCTOR CONSTRUCTION 76 OHM NOMINAL IMPEDANCE NOMINAL CAPACITANCE 17 PICOFARAD/FT INSULATION MATERIAL THICKNESS 0.146 INCH VELOCITY OF PROPAGATION 78 PERCENT
  • RG 59/U, UL CL2/CATV/CM, CSA CMG TYPE
  • 500 FT PULL PACK
  • 0.242 INCH OUTER DIAMETER
  • ASTM B3 BARE COPPER CONDUCTOR MATERIAL
  • UL 1354, ETL (CANADA AND US) APPROVAL
  • CATV, CCTV, DIGITAL VIDEO, LOCAL AREA NETWORK, MATV, MONITOR/VDT DISPLAY, RF SIGNAL TRANSMISSION APPLICATION
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 7 X 30 STRANDS CONDUCTOR CONSTRUCTION
  • 76 OHM NOMINAL IMPEDANCE
  • NOMINAL CAPACITANCE 17 PICOFARAD/FT
  • INSULATION MATERIAL THICKNESS 0.146 INCH
  • VELOCITY OF PROPAGATION 78 PERCENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Network Cables
Product Number C1103.25.01
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.5000 kilovolts
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
RF Cable Assemblies - 2081376-3 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details