General Cable Coaxial Cable C1180.41.01

Description
RG 8/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 9 1/2 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 24.6 PICOFARAD
Datasheet
Description
RG 8/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 9 1/2 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 24.6 PICOFARAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - C1180.41.01 - General Cable
Highland Heights, KY, USA
Coaxial Cable
C1180.41.01
Coaxial Cable C1180.41.01
RG 8/U TYPE 1000 FT 0.405 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION CELLULAR POLYETHYLENE INSULATION MATERIAL 9 1/2 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL 50 OHM NOMINAL IMPEDANCE CAROL[R] BRAND NOMINAL CAPACITANCE 24.6 PICOFARAD
  • RG 8/U TYPE
  • 1000 FT
  • 0.405 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • RF SIGNAL TRANSMISSION, BROADCAST, CITIZEN BAND ANTENNA APPLICATION
  • CELLULAR POLYETHYLENE INSULATION MATERIAL
  • 9 1/2 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • TINNED COPPER/BARE COPPER BRAID SHIELD MATERIAL
  • 50 OHM NOMINAL IMPEDANCE
  • CAROL[R] BRAND
  • NOMINAL CAPACITANCE 24.6 PICOFARAD
Supplier's Site Datasheet
Coax Cable, Rg8, 50 Ohm, 9.5Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable - 64J4627 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg8, 50 Ohm, 9.5Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
64J4627
Coax Cable, Rg8, 50 Ohm, 9.5Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable 64J4627
COAX CABLE, RG8, 50 OHM, 9.5AWG, 1000FT; Coaxial Cable Type:RG8; Wire Gauge:9.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAX CABLE, RG8, 50 OHM, 9.5AWG, 1000FT; Coaxial Cable Type:RG8; Wire Gauge:9.5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number C1180.41.01 64J4627
Product Name Coaxial Cable Coax Cable, Rg8, 50 Ohm, 9.5Awg, 1000Ft; Coaxial Cable Type Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 9.5 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details